Box Enclosures & Assembly Services, Inc. Fasteners, Screws; Thread Size Metric Box Enclosures TFS-400

Description
FASTENERS, SCREWS; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:-; Fastener Material:-; Fastener Plating:-; Screw Head Style:Pan Head Torx; Product Range:-; Colour:Silver; Pack Quantity:400 RoHS Compliant: Yes
Datasheet
Description
FASTENERS, SCREWS; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:-; Fastener Material:-; Fastener Plating:-; Screw Head Style:Pan Head Torx; Product Range:-; Colour:Silver; Pack Quantity:400 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Screws; Thread Size Metric Box Enclosures - 29K6406 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Screws; Thread Size Metric Box Enclosures
29K6406
Fasteners, Screws; Thread Size Metric Box Enclosures 29K6406
FASTENERS, SCREWS; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:-; Fastener Material:-; Fastener Plating:-; Screw Head Style:Pan Head Torx; Product Range:-; Colour:Silver; Pack Quantity:400 RoHS Compliant: Yes

FASTENERS, SCREWS; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:-; Fastener Material:-; Fastener Plating:-; Screw Head Style:Pan Head Torx; Product Range:-; Colour:Silver; Pack Quantity:400 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 29K6406
Product Name Fasteners, Screws; Thread Size Metric Box Enclosures
Head Type Pan Head; Other; Pan Head Torx
Unlock Full Specs
to access all available technical data

Similar Products

M6 x 1.0 Setscrew, 16 mm Long, Qty 25 - SS6MS16 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Hex Socket Set Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details