Box Enclosures & Assembly Services, Inc. Fasteners, Screws; Thread Size Metric Box Enclosures TFB-008

Description
FASTENERS, SCREWS; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:-; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Pan Head Torx; Product Range:-; Colour:Black; Material:Steel; Pack Quantity:8 RoHS Compliant: Yes
Datasheet
Description
FASTENERS, SCREWS; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:-; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Pan Head Torx; Product Range:-; Colour:Black; Material:Steel; Pack Quantity:8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Screws; Thread Size Metric Box Enclosures - 29K6403 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Screws; Thread Size Metric Box Enclosures
29K6403
Fasteners, Screws; Thread Size Metric Box Enclosures 29K6403
FASTENERS, SCREWS; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:-; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Pan Head Torx; Product Range:-; Colour:Black; Material:Steel; Pack Quantity:8 RoHS Compliant: Yes

FASTENERS, SCREWS; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:-; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Pan Head Torx; Product Range:-; Colour:Black; Material:Steel; Pack Quantity:8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 29K6403
Product Name Fasteners, Screws; Thread Size Metric Box Enclosures
Head Type Pan Head; Other; Pan Head Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - 335-1069-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details