Box Enclosures & Assembly Services, Inc. Fasteners, Self Tapping Screws; Thread Size Imperial Box Enclosures STS-008

Description
FASTENERS, SELF TAPPING SCREWS; Thread Size - Imperial:#4; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; Colour:Silver; Material:Steel; Pack Quantity:8 RoHS Compliant: Yes
Datasheet
Description
FASTENERS, SELF TAPPING SCREWS; Thread Size - Imperial:#4; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; Colour:Silver; Material:Steel; Pack Quantity:8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Self Tapping Screws; Thread Size Imperial Box Enclosures - 29K6401 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Self Tapping Screws; Thread Size Imperial Box Enclosures
29K6401
Fasteners, Self Tapping Screws; Thread Size Imperial Box Enclosures 29K6401
FASTENERS, SELF TAPPING SCREWS; Thread Size - Imperial:#4; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; Colour:Silver; Material:Steel; Pack Quantity:8 RoHS Compliant: Yes

FASTENERS, SELF TAPPING SCREWS; Thread Size - Imperial:#4; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; Colour:Silver; Material:Steel; Pack Quantity:8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 29K6401
Product Name Fasteners, Self Tapping Screws; Thread Size Imperial Box Enclosures
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M2 x 0.4 Cap Screw, 6 mm Long, Qty 50 - SH2MS06 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7869 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details