Box Enclosures & Assembly Services, Inc. Fasteners, Self Tapping Screws; Thread Size Imperial Box Enclosures STB-400

Description
FASTENERS, SELF TAPPING SCREWS; Thread Size - Imperial:#4; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:-; Screw Head Style:-; Product Range:-; Colour:Black; Pack Quantity:400 RoHS Compliant: Yes
Datasheet
Description
FASTENERS, SELF TAPPING SCREWS; Thread Size - Imperial:#4; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:-; Screw Head Style:-; Product Range:-; Colour:Black; Pack Quantity:400 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Self Tapping Screws; Thread Size Imperial Box Enclosures - 29K6400 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Self Tapping Screws; Thread Size Imperial Box Enclosures
29K6400
Fasteners, Self Tapping Screws; Thread Size Imperial Box Enclosures 29K6400
FASTENERS, SELF TAPPING SCREWS; Thread Size - Imperial:#4; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:-; Screw Head Style:-; Product Range:-; Colour:Black; Pack Quantity:400 RoHS Compliant: Yes

FASTENERS, SELF TAPPING SCREWS; Thread Size - Imperial:#4; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:-; Screw Head Style:-; Product Range:-; Colour:Black; Pack Quantity:400 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 29K6400
Product Name Fasteners, Self Tapping Screws; Thread Size Imperial Box Enclosures
Other Size Specs #4
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - 335-1097-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details