Box Enclosures & Assembly Services, Inc. Small Pocket Enclosure, Abs, Black; Enclosure Type Box Enclosures PBS109

Description
SMALL POCKET ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:15.75mm; External Width - Metric:46mm; External Depth - Metric:84.8mm; IP Rating:IP65; Body Color:Black; NEMA Rating:NEMA 4RoHS Compliant: Yes
Datasheet
Description
SMALL POCKET ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:15.75mm; External Width - Metric:46mm; External Depth - Metric:84.8mm; IP Rating:IP65; Body Color:Black; NEMA Rating:NEMA 4RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Pocket Enclosure, Abs, Black; Enclosure Type Box Enclosures - 91Y7341 - Newark, An Avnet Company
Chicago, IL, United States
Small Pocket Enclosure, Abs, Black; Enclosure Type Box Enclosures
91Y7341
Small Pocket Enclosure, Abs, Black; Enclosure Type Box Enclosures 91Y7341
SMALL POCKET ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:15.75mm; External Width - Metric:46mm; External Depth - Metric:84.8mm; IP Rating:IP65; Body Color:Black; NEMA Rating:NEMA 4RoHS Compliant: Yes

SMALL POCKET ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:15.75mm; External Width - Metric:46mm; External Depth - Metric:84.8mm; IP Rating:IP65; Body Color:Black; NEMA Rating:NEMA 4RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y7341
Product Name Small Pocket Enclosure, Abs, Black; Enclosure Type Box Enclosures
Length 0.6201 inch (15.75 mm)
Width 1.81 inch (46 mm)
Depth 3.34 inch (84.8 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details