Box Enclosures & Assembly Services, Inc. Large Pocket Enclosure, White; Enclosure Type Box Enclosures PBL107

Description
LARGE POCKET ENCLOSURE, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:21.84mm; External Width - Metric:65mm; External Depth - Metric:119.9mm; IP Rating:IP65; Body Color:White; NEMA Rating:NEMA 4 RoHS Compliant: Yes
Datasheet
Description
LARGE POCKET ENCLOSURE, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:21.84mm; External Width - Metric:65mm; External Depth - Metric:119.9mm; IP Rating:IP65; Body Color:White; NEMA Rating:NEMA 4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Pocket Enclosure, White; Enclosure Type Box Enclosures - 91Y7336 - Newark, An Avnet Company
Chicago, IL, United States
Large Pocket Enclosure, White; Enclosure Type Box Enclosures
91Y7336
Large Pocket Enclosure, White; Enclosure Type Box Enclosures 91Y7336
LARGE POCKET ENCLOSURE, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:21.84mm; External Width - Metric:65mm; External Depth - Metric:119.9mm; IP Rating:IP65; Body Color:White; NEMA Rating:NEMA 4 RoHS Compliant: Yes

LARGE POCKET ENCLOSURE, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:21.84mm; External Width - Metric:65mm; External Depth - Metric:119.9mm; IP Rating:IP65; Body Color:White; NEMA Rating:NEMA 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y7336
Product Name Large Pocket Enclosure, White; Enclosure Type Box Enclosures
Length 0.8598 inch (21.84 mm)
Width 2.56 inch (65 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1325377 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBLU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers