Box Enclosures & Assembly Services, Inc. Small Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures MBS109

Description
SMALL LCD MOBILE ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.27mm; External Width - Metric:83.1mm; External Depth - Metric:151.9mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
SMALL LCD MOBILE ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.27mm; External Width - Metric:83.1mm; External Depth - Metric:151.9mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures - 91Y7334 - Newark, An Avnet Company
Chicago, IL, United States
Small Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures
91Y7334
Small Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures 91Y7334
SMALL LCD MOBILE ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.27mm; External Width - Metric:83.1mm; External Depth - Metric:151.9mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

SMALL LCD MOBILE ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.27mm; External Width - Metric:83.1mm; External Depth - Metric:151.9mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y7334
Product Name Small Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures
Length 1.31 inch (33.27 mm)
Width 3.27 inch (83.1 mm)
Depth 5.98 inch (152 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers