Box Enclosures & Assembly Services, Inc. Medium Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures MBM209

Description
MEDIUM LCD MOBILE ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:101.1mm; External Depth - Metric:195.1mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
MEDIUM LCD MOBILE ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:101.1mm; External Depth - Metric:195.1mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures - 92Y1641 - Newark, An Avnet Company
Chicago, IL, United States
Medium Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures
92Y1641
Medium Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures 92Y1641
MEDIUM LCD MOBILE ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:101.1mm; External Depth - Metric:195.1mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

MEDIUM LCD MOBILE ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:101.1mm; External Depth - Metric:195.1mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92Y1641
Product Name Medium Lcd Mobile Enclosure, Abs, Black; Enclosure Type Box Enclosures
Length 1.73 inch (43.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411KU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers