Box Enclosures & Assembly Services, Inc. Protective End Cap; Protective Boot Type Box Enclosures EC5-BK

Description
PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 5 Extruded Aluminum Enclosures; External Height - Metric:28mm; External Width - Metric:59.43mm; External Depth:1" RoHS Compliant: Yes
Description
PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 5 Extruded Aluminum Enclosures; External Height - Metric:28mm; External Width - Metric:59.43mm; External Depth:1" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Protective End Cap; Protective Boot Type Box Enclosures - 06R3331 - Newark, An Avnet Company
Chicago, IL, United States
Protective End Cap; Protective Boot Type Box Enclosures
06R3331
Protective End Cap; Protective Boot Type Box Enclosures 06R3331
PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 5 Extruded Aluminum Enclosures; External Height - Metric:28mm; External Width - Metric:59.43mm; External Depth:1" RoHS Compliant: Yes

PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 5 Extruded Aluminum Enclosures; External Height - Metric:28mm; External Width - Metric:59.43mm; External Depth:1" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 06R3331
Product Name Protective End Cap; Protective Boot Type Box Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Open & Shorting Caps - 5J5271-000 - TE Connectivity
Specs
Shape / Application Round
Overall Length 2.87 inch (72.9 mm)
View Details
 - 440T-ASFC110B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Vinyl Caps - VC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Vinyl; Vinyl
View Details