Box Enclosures & Assembly Services, Inc. Protective End Cap; Protective Boot Type Box Enclosures EC4-BK

Description
PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 4 Extruded Aluminum Enclosures; External Height - Metric:28mm; External Width - Metric:59.43mm; External Depth:1.1"RoHS Compliant: Yes
Description
PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 4 Extruded Aluminum Enclosures; External Height - Metric:28mm; External Width - Metric:59.43mm; External Depth:1.1"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Protective End Cap; Protective Boot Type Box Enclosures - 06R3326 - Newark, An Avnet Company
Chicago, IL, United States
Protective End Cap; Protective Boot Type Box Enclosures
06R3326
Protective End Cap; Protective Boot Type Box Enclosures 06R3326
PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 4 Extruded Aluminum Enclosures; External Height - Metric:28mm; External Width - Metric:59.43mm; External Depth:1.1"RoHS Compliant: Yes

PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 4 Extruded Aluminum Enclosures; External Height - Metric:28mm; External Width - Metric:59.43mm; External Depth:1.1"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 06R3326
Product Name Protective End Cap; Protective Boot Type Box Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Oversized Silicone Caps - OSC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Threaded
Material Rubber - Silicone; Silicone
Straight Thread 6-32, 8-32, M3.5, M4
View Details