Box Enclosures & Assembly Services, Inc. Protective End Cap; Protective Boot Type Box Enclosures EC3-RD

Description
PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 3 Extruded Aluminum Enclosures; External Height - Metric:25mm; External Width - Metric:50.98mm; External Depth:1" RoHS Compliant: Yes
Datasheet
Description
PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 3 Extruded Aluminum Enclosures; External Height - Metric:25mm; External Width - Metric:50.98mm; External Depth:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective End Cap; Protective Boot Type Box Enclosures - 06R3325 - Newark, An Avnet Company
Chicago, IL, United States
Protective End Cap; Protective Boot Type Box Enclosures
06R3325
Protective End Cap; Protective Boot Type Box Enclosures 06R3325
PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 3 Extruded Aluminum Enclosures; External Height - Metric:25mm; External Width - Metric:50.98mm; External Depth:1" RoHS Compliant: Yes

PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 3 Extruded Aluminum Enclosures; External Height - Metric:25mm; External Width - Metric:50.98mm; External Depth:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 06R3325
Product Name Protective End Cap; Protective Boot Type Box Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Caps for Flared JIC Fittings - CD-TC-8-R - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1/2" NPT; 3/4" NPT
View Details
For 1
Keystone Electronics Corp.
Specs
Material Thermoplastic Rubber
NPT Thread (.160 [4.0])
View Details