Box Enclosures & Assembly Services, Inc. Protective End Cap; Protective Boot Type Box Enclosures EC2-GY

Description
PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 2 Extruded Aluminum Enclosures; External Height - Metric:20mm; External Width - Metric:35.98mm; External Depth:1" RoHS Compliant: Yes
Description
PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 2 Extruded Aluminum Enclosures; External Height - Metric:20mm; External Width - Metric:35.98mm; External Depth:1" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Protective End Cap; Protective Boot Type Box Enclosures - 06R3319 - Newark, An Avnet Company
Chicago, IL, United States
Protective End Cap; Protective Boot Type Box Enclosures
06R3319
Protective End Cap; Protective Boot Type Box Enclosures 06R3319
PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 2 Extruded Aluminum Enclosures; External Height - Metric:20mm; External Width - Metric:35.98mm; External Depth:1" RoHS Compliant: Yes

PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 2 Extruded Aluminum Enclosures; External Height - Metric:20mm; External Width - Metric:35.98mm; External Depth:1" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 06R3319
Product Name Protective End Cap; Protective Boot Type Box Enclosures
Unlock Full Specs
to access all available technical data

Similar Products