PROTECTIVE END CAP; Protective Boot Type:Protective End Cap; Protective Boot Material:Rubber; For Use With:BEX Series 1 Extruded Aluminum Enclosures; External Height - Metric:20mm; External Width - Metric:36.7mm; Body Material:RubberRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 06R3311 |
| Product Name | Protective End Cap; Protective Boot Type Box Enclosures |