Enclosure;ABS;Miniat
ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:29.21mm; External Width - Metric:50mm; External Depth - Metric:74mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 70020563 | 84R9817 |
| Product Name | Enclosure;ABS;Miniature;Screw Together;Black;2.75x1.84x0.96in;PK of 5 | Enclosure, Abs, Black; Enclosure Type Box Enclosures |
| Type | Electronic and Instrument Enclosures |