Box Enclosures & Assembly Services, Inc. Enclosure;ABS;Miniature;Screw Together;Black;2.36x1.58x1.22in;PK of 4 BMC-209D-4

Description
Enclosure;ABS;Miniat ure;Screw Together;Black;2.36x 1.58x1.22in;PK of 4
Datasheet
Description
Enclosure;ABS;Miniat ure;Screw Together;Black;2.36x 1.58x1.22in;PK of 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure;ABS;Miniature;Screw Together;Black;2.36x1.58x1.22in;PK of 4 - 70020562 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;ABS;Miniature;Screw Together;Black;2.36x1.58x1.22in;PK of 4
70020562
Enclosure;ABS;Miniature;Screw Together;Black;2.36x1.58x1.22in;PK of 4 70020562
Enclosure;ABS;Miniat ure;Screw Together;Black;2.36x 1.58x1.22in;PK of 4

Enclosure;ABS;Miniature;Screw Together;Black;2.36x1.58x1.22in;PK of 4

Supplier's Site
Enclosure, Abs, Black; Enclosure Type Box Enclosures - 84R9816 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Black; Enclosure Type Box Enclosures
84R9816
Enclosure, Abs, Black; Enclosure Type Box Enclosures 84R9816
ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:36.32mm; External Width - Metric:43mm; External Depth - Metric:64mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:36.32mm; External Width - Metric:43mm; External Depth - Metric:64mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70020562 84R9816
Product Name Enclosure;ABS;Miniature;Screw Together;Black;2.36x1.58x1.22in;PK of 4 Enclosure, Abs, Black; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP68 Aluminum Enclosure With Wall Mounting Flange - AW Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular
Length 2.56 to 12.2 inch (65 to 310 mm)
View Details
TK Series Enclosures - 105-412 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers