Box Enclosures & Assembly Services, Inc. Enclosure, Abs, Black; Enclosure Type Box Enclosures BMC-207-5

Description
ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:21.08mm; External Width - Metric:32mm; External Depth - Metric:46mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:21.08mm; External Width - Metric:32mm; External Depth - Metric:46mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Black; Enclosure Type Box Enclosures - 84R9810 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Black; Enclosure Type Box Enclosures
84R9810
Enclosure, Abs, Black; Enclosure Type Box Enclosures 84R9810
ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:21.08mm; External Width - Metric:32mm; External Depth - Metric:46mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:21.08mm; External Width - Metric:32mm; External Depth - Metric:46mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure;ABS;Miniature;Screw Together;Black;1.65x1.10x0.63in;PK of 5 - 70020556 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;ABS;Miniature;Screw Together;Black;1.65x1.10x0.63in;PK of 5
70020556
Enclosure;ABS;Miniature;Screw Together;Black;1.65x1.10x0.63in;PK of 5 70020556
Enclosure;ABS;Miniat ure;Screw Together;Black;1.65x 1.10x0.63in;PK of 5

Enclosure;ABS;Miniature;Screw Together;Black;1.65x1.10x0.63in;PK of 5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 84R9810 70020556
Product Name Enclosure, Abs, Black; Enclosure Type Box Enclosures Enclosure;ABS;Miniature;Screw Together;Black;1.65x1.10x0.63in;PK of 5
Length 0.8299 inch (21.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0157 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details