Box Enclosures & Assembly Services, Inc. Enclosure, Wall Mount, Plastic, Black; Enclosure Type Box Enclosures BF-21

Description
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:66mm; External Depth - Metric:86mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:66mm; External Depth - Metric:86mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Box Enclosures - 01J2336 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Box Enclosures
01J2336
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Box Enclosures 01J2336
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:66mm; External Depth - Metric:86mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:66mm; External Depth - Metric:86mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01J2336
Product Name Enclosure, Wall Mount, Plastic, Black; Enclosure Type Box Enclosures
Length 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4SSKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
TK Series Enclosures - 112-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers