Box Enclosures & Assembly Services, Inc. Enclosure, Wall Mount, Plastic, Black; Enclosure Type Box Enclosures BF-19

Description
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:67mm; External Depth - Metric:79mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:67mm; External Depth - Metric:79mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Box Enclosures - 01J2333 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Box Enclosures
01J2333
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Box Enclosures 01J2333
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:67mm; External Depth - Metric:79mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:67mm; External Depth - Metric:79mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01J2333
Product Name Enclosure, Wall Mount, Plastic, Black; Enclosure Type Box Enclosures
Length 1.22 inch (30.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Diecast Aluminum Box - BDN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 to 10.24 inch (80 to 260 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details