Box Enclosures & Assembly Services, Inc. Enclosure, Wall Mount, Plastic, Black; Enclosure Type Box Enclosures BF-15

Description
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:19.81mm; External Width - Metric:45mm; External Depth - Metric:54mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:19.81mm; External Width - Metric:45mm; External Depth - Metric:54mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Box Enclosures - 01J2330 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Box Enclosures
01J2330
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Box Enclosures 01J2330
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:19.81mm; External Width - Metric:45mm; External Depth - Metric:54mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:19.81mm; External Width - Metric:45mm; External Depth - Metric:54mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01J2330
Product Name Enclosure, Wall Mount, Plastic, Black; Enclosure Type Box Enclosures
Length 0.7799 inch (19.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products