Box Enclosures & Assembly Services, Inc. Enclosure, Abs, Black; Enclosure Type Box Enclosures BF-13-5

Description
ENCLOSURE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:16.76mm; External Width - Metric:30mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:16.76mm; External Width - Metric:30mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Black; Enclosure Type Box Enclosures - 92R5303 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Black; Enclosure Type Box Enclosures
92R5303
Enclosure, Abs, Black; Enclosure Type Box Enclosures 92R5303
ENCLOSURE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:16.76mm; External Width - Metric:30mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:16.76mm; External Width - Metric:30mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92R5303
Product Name Enclosure, Abs, Black; Enclosure Type Box Enclosures
Length 0.6598 inch (16.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details