Box Enclosures & Assembly Services, Inc. Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Box Enclosures BF-1

Description
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:60mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:60mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Box Enclosures - 01J2324 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Box Enclosures
01J2324
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Box Enclosures 01J2324
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:60mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:60mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01J2324
Product Name Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Box Enclosures
Length 1.57 inch (39.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
TG Series Enclosures - 101-007-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details