Box Enclosures & Assembly Services, Inc. Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures BEN-60PCBLK

Description
ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:165.1mm; External Width - Metric:85mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:165.1mm; External Width - Metric:85mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures - 34P0616 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures
34P0616
Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures 34P0616
ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:165.1mm; External Width - Metric:85mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:165.1mm; External Width - Metric:85mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 34P0616
Product Name Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures
Length 6.5 inch (165 mm)
Width 3.35 inch (85 mm)
Depth 3.35 inch (85 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001102 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers