Box Enclosures & Assembly Services, Inc. Enclosure, Wall Mnt, Polycarbonate Black; Enclosure Type Box Enclosures BEN-10PCBLK

Description
ENCLOSURE, WALL MNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:65mm; External Width - Metric:60mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, WALL MNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:65mm; External Width - Metric:60mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mnt, Polycarbonate Black; Enclosure Type Box Enclosures - 34P0606 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Polycarbonate Black; Enclosure Type Box Enclosures
34P0606
Enclosure, Wall Mnt, Polycarbonate Black; Enclosure Type Box Enclosures 34P0606
ENCLOSURE, WALL MNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:65mm; External Width - Metric:60mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:65mm; External Width - Metric:60mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 34P0606
Product Name Enclosure, Wall Mnt, Polycarbonate Black; Enclosure Type Box Enclosures
Length 2.56 inch (65 mm)
Width 2.36 inch (60 mm)
Depth 1.57 inch (40 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details