ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.8mm; External Width - Metric:133mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 39M5418 |
| Product Name | Enclosure, Instrument, Aluminium, Black; Enclosure Type Box Enclosures |
| Type | Electronic and Instrument Enclosures |
| Length | 1.37 inch (34.8 mm) |
| Width | 5.24 inch (133 mm) |
| Depth | 8.66 inch (220 mm) |