ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.56mm; External Width - Metric:133mm; External Depth - Metric:81.3mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
ENCLOSURE,ALUMINUM,2
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 39M5412 | 70020453 |
| Product Name | Enclosure, Instrument, Aluminium, Black; Enclosure Type Box Enclosures | ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,BLACK ANODIZED,1.37HX5.25WX3.15D IN |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Length | 1.4 inch (35.56 mm) | |
| Width | 5.24 inch (133 mm) | |
| Depth | 3.2 inch (81.3 mm) |