Box Enclosures & Assembly Services, Inc. Enclosure, Electronic, Aluminium, Silver; Enclosure Type Box Enclosures B4S-080SI

Description
ENCLOSURE, ELECTRONIC, ALUMINIUM, SILVER; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:25.4mm; External Width - Metric:169.8mm; External Depth - Metric:80mm; IP Rating:IP65 RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRONIC, ALUMINIUM, SILVER; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:25.4mm; External Width - Metric:169.8mm; External Depth - Metric:80mm; IP Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic, Aluminium, Silver; Enclosure Type Box Enclosures - 83AH3197 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Aluminium, Silver; Enclosure Type Box Enclosures
83AH3197
Enclosure, Electronic, Aluminium, Silver; Enclosure Type Box Enclosures 83AH3197
ENCLOSURE, ELECTRONIC, ALUMINIUM, SILVER; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:25.4mm; External Width - Metric:169.8mm; External Depth - Metric:80mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, ELECTRONIC, ALUMINIUM, SILVER; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:25.4mm; External Width - Metric:169.8mm; External Depth - Metric:80mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83AH3197
Product Name Enclosure, Electronic, Aluminium, Silver; Enclosure Type Box Enclosures
Length 1 inch (25.4 mm)
Width 6.69 inch (170 mm)
Depth 3.15 inch (80 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455Q1601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers