All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 70020292 | 26K9075 |
| Product Name | ALUM ENCLOSURE, 2 PLATES, 10 SCREWS, BLUE ANODIZED, 2.11 H X 6.68 W X 8.66 L | Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Length | 2.11 inch (53.6 mm) | |
| Width | 6.69 inch (170 mm) | |
| Depth | 8.66 inch (220 mm) |