Box Enclosures & Assembly Services, Inc. ALUM ENCLOSURE, 2 PLATES, 10 SCREWS, BLACK ANODIZED, 2.11 H X 6.68 W X 8.66 L B4-220BK

Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

Suppliers

Company
Product
Description
Supplier Links
ALUM ENCLOSURE, 2 PLATES, 10 SCREWS, BLACK ANODIZED, 2.11 H X 6.68 W X 8.66 L - 70020291 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUM ENCLOSURE, 2 PLATES, 10 SCREWS, BLACK ANODIZED, 2.11 H X 6.68 W X 8.66 L
70020291
ALUM ENCLOSURE, 2 PLATES, 10 SCREWS, BLACK ANODIZED, 2.11 H X 6.68 W X 8.66 L 70020291
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site
Enclosure, Instrument, Aluminium, Black; Enclosure Type Box Enclosures - 26K9074 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Box Enclosures
26K9074
Enclosure, Instrument, Aluminium, Black; Enclosure Type Box Enclosures 26K9074
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70020291 26K9074
Product Name ALUM ENCLOSURE, 2 PLATES, 10 SCREWS, BLACK ANODIZED, 2.11 H X 6.68 W X 8.66 L Enclosure, Instrument, Aluminium, Black; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.11 inch (53.6 mm)
Width 6.69 inch (170 mm)
Depth 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402HV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers