Box Enclosures & Assembly Services, Inc. Case, Aluminium, Blue, 170X54X160Mm; Enclosure Type Box Enclosures B4-160BL

Description
CASE, ALUMINIUM, BLUE, 170X54X160MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.5mm; External Width - Metric:169.8mm; External Depth - Metric:160.5mm; IP Rating:IP65; Body Colour:Blue; RoHS Compliant: Yes
Datasheet
Description
CASE, ALUMINIUM, BLUE, 170X54X160MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.5mm; External Width - Metric:169.8mm; External Depth - Metric:160.5mm; IP Rating:IP65; Body Colour:Blue; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, Aluminium, Blue, 170X54X160Mm; Enclosure Type Box Enclosures - 96K6931 - Newark, An Avnet Company
Chicago, IL, United States
Case, Aluminium, Blue, 170X54X160Mm; Enclosure Type Box Enclosures
96K6931
Case, Aluminium, Blue, 170X54X160Mm; Enclosure Type Box Enclosures 96K6931
CASE, ALUMINIUM, BLUE, 170X54X160MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.5mm; External Width - Metric:169.8mm; External Depth - Metric:160.5mm; IP Rating:IP65; Body Colour:Blue; RoHS Compliant: Yes

CASE, ALUMINIUM, BLUE, 170X54X160MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.5mm; External Width - Metric:169.8mm; External Depth - Metric:160.5mm; IP Rating:IP65; Body Colour:Blue; RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures - 26K9069 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures
26K9069
Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures 26K9069
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes

Supplier's Site
ALUM ENCLOSURE, 2 PLATES, 10 SCREWS, BLUE ANODIZED, 2.11 H X 6.68 W X 6.30 L - 70020286 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUM ENCLOSURE, 2 PLATES, 10 SCREWS, BLUE ANODIZED, 2.11 H X 6.68 W X 6.30 L
70020286
ALUM ENCLOSURE, 2 PLATES, 10 SCREWS, BLUE ANODIZED, 2.11 H X 6.68 W X 6.30 L 70020286
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 96K6931 26K9069 70020286
Product Name Case, Aluminium, Blue, 170X54X160Mm; Enclosure Type Box Enclosures Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures ALUM ENCLOSURE, 2 PLATES, 10 SCREWS, BLUE ANODIZED, 2.11 H X 6.68 W X 6.30 L
Length 2.11 inch (53.5 mm) 2.11 inch (53.6 mm)
Width 6.69 inch (170 mm) 6.69 inch (170 mm)
Depth 6.32 inch (160 mm) 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details