Box Enclosures & Assembly Services, Inc. Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures B3-220SI

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108.5mm; External Depth - Metric:220mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108.5mm; External Depth - Metric:220mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures - 26K9054 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures
26K9054
Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures 26K9054
ENCLOSURE, INSTRUMENT, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108.5mm; External Depth - Metric:220mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108.5mm; External Depth - Metric:220mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26K9054
Product Name Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures
Length 1.77 inch (44.96 mm)
Width 4.27 inch (109 mm)
Depth 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 127-908 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers