Box Enclosures & Assembly Services, Inc. Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures B3-160RD

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45.72mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Red RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45.72mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures - 26K9047 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures
26K9047
Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures 26K9047
ENCLOSURE, INSTRUMENT, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45.72mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Red RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45.72mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, REDANODIZED, 1.77 H X 4.27 W X 6.30 L - 70020271 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, REDANODIZED, 1.77 H X 4.27 W X 6.30 L
70020271
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, REDANODIZED, 1.77 H X 4.27 W X 6.30 L 70020271
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 26K9047 70020271
Product Name Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, REDANODIZED, 1.77 H X 4.27 W X 6.30 L
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.8 inch (45.72 mm)
Width 4.27 inch (109 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-506-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers