Box Enclosures & Assembly Services, Inc. ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLACK ANODIZED, 1.77 H X 4.27 W X 6.30 L B3-160BK

Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Datasheet
Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLACK ANODIZED, 1.77 H X 4.27 W X 6.30 L - 70020267 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLACK ANODIZED, 1.77 H X 4.27 W X 6.30 L
70020267
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLACK ANODIZED, 1.77 H X 4.27 W X 6.30 L 70020267
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site
Enclosure, Instrument, Aluminium, Black; Enclosure Type Box Enclosures - 26K9043 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Box Enclosures
26K9043
Enclosure, Instrument, Aluminium, Black; Enclosure Type Box Enclosures 26K9043
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45.72mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45.72mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70020267 26K9043
Product Name ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLACK ANODIZED, 1.77 H X 4.27 W X 6.30 L Enclosure, Instrument, Aluminium, Black; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.8 inch (45.72 mm)
Width 4.27 inch (109 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
General Purpose Enclosures - 2832139 - RS Components, Ltd.
Specs
Length 3.53 inch (89.6 mm)
Width 2.76 inch (70 mm)
Depth 3.53 inch (89.6 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details