Box Enclosures & Assembly Services, Inc. Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures B3-080GD

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures - 26K9039 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures
26K9039
Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures 26K9039
ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, GOLD ANODIZED, 1.77 H X 4.27 W X 3.15 L - 70020263 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, GOLD ANODIZED, 1.77 H X 4.27 W X 3.15 L
70020263
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, GOLD ANODIZED, 1.77 H X 4.27 W X 3.15 L 70020263
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 26K9039 70020263
Product Name Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, GOLD ANODIZED, 1.77 H X 4.27 W X 3.15 L
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.77 inch (44.96 mm)
Width 4.25 inch (108 mm)
Depth 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details