Box Enclosures & Assembly Services, Inc. ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLUE ANODIZED, 1.77 H X 4.27 W X 3.15 L B3-080BL

Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Datasheet
Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLUE ANODIZED, 1.77 H X 4.27 W X 3.15 L - 70020262 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLUE ANODIZED, 1.77 H X 4.27 W X 3.15 L
70020262
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLUE ANODIZED, 1.77 H X 4.27 W X 3.15 L 70020262
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site
Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures - 26K9038 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures
26K9038
Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures 26K9038
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108.5mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108.5mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70020262 26K9038
Product Name ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLUE ANODIZED, 1.77 H X 4.27 W X 3.15 L Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.77 inch (44.96 mm)
Width 4.27 inch (109 mm)
Depth 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411NU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers