Box Enclosures & Assembly Services, Inc. Enclosure, Instrument, Aluminium, Black; Enclosure Type Box Enclosures B3-080BK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108.5mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108.5mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black; Enclosure Type Box Enclosures - 26K9037 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Box Enclosures
26K9037
Enclosure, Instrument, Aluminium, Black; Enclosure Type Box Enclosures 26K9037
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108.5mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108.5mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLACK ANODIZED, 1.77 H X 4.27 W X 3.15 L - 70020261 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLACK ANODIZED, 1.77 H X 4.27 W X 3.15 L
70020261
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLACK ANODIZED, 1.77 H X 4.27 W X 3.15 L 70020261
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 26K9037 70020261
Product Name Enclosure, Instrument, Aluminium, Black; Enclosure Type Box Enclosures ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLACK ANODIZED, 1.77 H X 4.27 W X 3.15 L
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.77 inch (44.96 mm)
Width 4.27 inch (109 mm)
Depth 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 1861883 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 9.07 inch (230 mm)
Depth 5.33 inch (136 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1416M-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers