Box Enclosures & Assembly Services, Inc. Enclosure, Electronic, Aluminium, Silver; Enclosure Type Box Enclosures B2S-160SI

Description
ENCLOSURE, ELECTRONIC, ALUMINIUM, SILVER; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:17.7mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65 RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRONIC, ALUMINIUM, SILVER; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:17.7mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic, Aluminium, Silver; Enclosure Type Box Enclosures - 83AH3194 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Aluminium, Silver; Enclosure Type Box Enclosures
83AH3194
Enclosure, Electronic, Aluminium, Silver; Enclosure Type Box Enclosures 83AH3194
ENCLOSURE, ELECTRONIC, ALUMINIUM, SILVER; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:17.7mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, ELECTRONIC, ALUMINIUM, SILVER; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:17.7mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83AH3194
Product Name Enclosure, Electronic, Aluminium, Silver; Enclosure Type Box Enclosures
Length 0.6969 inch (17.7 mm)
Width 4.27 inch (109 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325359 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411RRU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers