Box Enclosures & Assembly Services, Inc. Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures B2-160RD

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Red RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures - 26K9011 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures
26K9011
Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures 26K9011
ENCLOSURE, INSTRUMENT, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Red RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, REDANODIZED, 1.18 H X 4.27 W X 6.30 D - 70020253 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, REDANODIZED, 1.18 H X 4.27 W X 6.30 D
70020253
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, REDANODIZED, 1.18 H X 4.27 W X 6.30 D 70020253
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 26K9011 70020253
Product Name Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, REDANODIZED, 1.18 H X 4.27 W X 6.30 D
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.2 inch (30.48 mm)
Width 4.27 inch (109 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 031623 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details