Box Enclosures & Assembly Services, Inc. ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLUE ANODIZED, 1.18 H X 4.27 W X 6.30 D B2-160BL

Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Datasheet
Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLUE ANODIZED, 1.18 H X 4.27 W X 6.30 D - 70020250 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLUE ANODIZED, 1.18 H X 4.27 W X 6.30 D
70020250
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLUE ANODIZED, 1.18 H X 4.27 W X 6.30 D 70020250
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site
Case, Aluminium, Blue, 105X30X160Mm; Enclosure Type Box Enclosures - 96K6925 - Newark, An Avnet Company
Chicago, IL, United States
Case, Aluminium, Blue, 105X30X160Mm; Enclosure Type Box Enclosures
96K6925
Case, Aluminium, Blue, 105X30X160Mm; Enclosure Type Box Enclosures 96K6925
CASE, ALUMINIUM, BLUE, 105X30X160MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.5mm; External Width - Metric:108.5mm; External Depth - Metric:160.5mm; IP Rating:IP65; Body Colour:Blue; RoHS Compliant: Yes

CASE, ALUMINIUM, BLUE, 105X30X160MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.5mm; External Width - Metric:108.5mm; External Depth - Metric:160.5mm; IP Rating:IP65; Body Colour:Blue; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70020250 96K6925
Product Name ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLUE ANODIZED, 1.18 H X 4.27 W X 6.30 D Case, Aluminium, Blue, 105X30X160Mm; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures
Length 1.16 inch (29.5 mm)
Width 4.27 inch (109 mm)
Depth 6.32 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414N4PHGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers