Box Enclosures & Assembly Services, Inc. Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures B1-120GR

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, GREEN; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:29.97mm; External Width - Metric:64mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Green RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, GREEN; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:29.97mm; External Width - Metric:64mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures - 26K8997 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures
26K8997
Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures 26K8997
ENCLOSURE, INSTRUMENT, ALUMINIUM, GREEN; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:29.97mm; External Width - Metric:64mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Green RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, GREEN; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:29.97mm; External Width - Metric:64mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet
ALUMINUM ENCLOSURE, 2 PLATES, 8 SCREWS,GREEN ANODIZED, 1.18 H X 2.5 W X 4.72 L - 70020240 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUMINUM ENCLOSURE, 2 PLATES, 8 SCREWS,GREEN ANODIZED, 1.18 H X 2.5 W X 4.72 L
70020240
ALUMINUM ENCLOSURE, 2 PLATES, 8 SCREWS,GREEN ANODIZED, 1.18 H X 2.5 W X 4.72 L 70020240
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 26K8997 70020240
Product Name Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures ALUMINUM ENCLOSURE, 2 PLATES, 8 SCREWS,GREEN ANODIZED, 1.18 H X 2.5 W X 4.72 L
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.18 inch (29.97 mm)
Width 2.52 inch (64 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 12 inch (305 mm)
View Details
4 suppliers