Box Enclosures & Assembly Services, Inc. ALUMINUM ENCLOSURE, 2 PLATES, 8 SCREWS,RED ANODIZED, 1.18 H X 2.5 W X 1.57 L B1-040RD

Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Datasheet
Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALUMINUM ENCLOSURE, 2 PLATES, 8 SCREWS,RED ANODIZED, 1.18 H X 2.5 W X 1.57 L - 70020229 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUMINUM ENCLOSURE, 2 PLATES, 8 SCREWS,RED ANODIZED, 1.18 H X 2.5 W X 1.57 L
70020229
ALUMINUM ENCLOSURE, 2 PLATES, 8 SCREWS,RED ANODIZED, 1.18 H X 2.5 W X 1.57 L 70020229
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site
Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures - 26K8986 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures
26K8986
Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures 26K8986
ENCLOSURE, INSTRUMENT, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:63.5mm; External Depth - Metric:39.9mm; IP Rating:IP65; Body Color:Red RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:63.5mm; External Depth - Metric:39.9mm; IP Rating:IP65; Body Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70020229 26K8986
Product Name ALUMINUM ENCLOSURE, 2 PLATES, 8 SCREWS,RED ANODIZED, 1.18 H X 2.5 W X 1.57 L Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.2 inch (30.48 mm)
Width 2.5 inch (63.5 mm)
Depth 1.57 inch (39.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 6276304 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411XU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers