Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures 91-43-9V-R-BL

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91.4mm; External Depth - Metric:144.8mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91.4mm; External Depth - Metric:144.8mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures - 01J2555 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures
01J2555
Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures 01J2555
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91.4mm; External Depth - Metric:144.8mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91.4mm; External Depth - Metric:144.8mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01J2555
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures
Length 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products