ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:23.88mm; External Width - Metric:69.9mm; External Depth - Metric:125.5mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
ABS UL 94 HB Body Rectangular Hand-Helds
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 01J2458 | 70020116 |
| Product Name | Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures | Enclosure, Hand-Held; ABS (UL 94 HB); Black; 4.94 in.; 0.94 in.; 2.75 in. |
| Length | 0.9402 inch (23.88 mm) | 4.94 inch (125 mm) |