Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures 535-12-BK

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.51mm; External Width - Metric:126mm; External Depth - Metric:260mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.51mm; External Width - Metric:126mm; External Depth - Metric:260mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Hand Held, Polycarbonate, Black (part number 27K6295) is designed for durability and ease of use. It features a rugged polycarbonate construction that is fire retardant and rated UL 94 V2. The enclosure includes a NEMA 4 sealing kit, providing protection against dust and water ingress. It is equipped with Quick-Snap® interchangeable battery compartments compatible with various battery sizes, enhancing assembly efficiency. The enclosure also supports industry-standard LCD windows, accommodating multiple display sizes. Available in black, it offers customizable color options for side grips, enhancing grip and usability. This product is suitable for applications requiring a robust handheld solution.

Datasheet Summary
Powered by GS/AI

The Enclosure, Hand Held, Polycarbonate, Black (part number 27K6295) is designed for durability and ease of use. It features a rugged polycarbonate construction that is fire retardant and rated UL 94 V2. The enclosure includes a NEMA 4 sealing kit, providing protection against dust and water ingress. It is equipped with Quick-Snap® interchangeable battery compartments compatible with various battery sizes, enhancing assembly efficiency. The enclosure also supports industry-standard LCD windows, accommodating multiple display sizes. Available in black, it offers customizable color options for side grips, enhancing grip and usability. This product is suitable for applications requiring a robust handheld solution.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures - 27K6295 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures
27K6295
Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures 27K6295
ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.51mm; External Width - Metric:126mm; External Depth - Metric:260mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:48.51mm; External Width - Metric:126mm; External Depth - Metric:260mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6295
Product Name Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures
Length 1.91 inch (48.51 mm)
Width 4.96 inch (126 mm)
Depth 10.24 inch (260 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers