Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures 532-12-BK

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.51mm; External Width - Metric:126mm; External Depth - Metric:260mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.51mm; External Width - Metric:126mm; External Depth - Metric:260mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures - 27K6289 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures
27K6289
Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures 27K6289
ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.51mm; External Width - Metric:126mm; External Depth - Metric:260mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:48.51mm; External Width - Metric:126mm; External Depth - Metric:260mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6289
Product Name Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures
Length 1.91 inch (48.51 mm)
Width 4.96 inch (126 mm)
Depth 10.24 inch (260 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325359 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers