ENCLOSURE, HAND HELD, POLYCARBONATE, WHT; Enclosure Type:Handheld; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 27K6284 |
| Product Name | Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures |
| Length | 1.91 inch (48.51 mm) |
| Width | 4.33 inch (110 mm) |
| Depth | 9.02 inch (229 mm) |
| Material | Polycarbonate; Polycarbonate |