Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures 512-12-BK

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.51mm; External Width - Metric:110mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.51mm; External Width - Metric:110mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures - 27K6273 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures
27K6273
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures 27K6273
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.51mm; External Width - Metric:110mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:48.51mm; External Width - Metric:110mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6273
Product Name Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures
Length 1.91 inch (48.51 mm)
Width 4.33 inch (110 mm)
Depth 7.09 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418FG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers