Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures 510-12-BK

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.26mm; External Width - Metric:110.2mm; External Depth - Metric:180.3mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.26mm; External Width - Metric:110.2mm; External Depth - Metric:180.3mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures - 27K6269 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures
27K6269
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures 27K6269
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.26mm; External Width - Metric:110.2mm; External Depth - Metric:180.3mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:48.26mm; External Width - Metric:110.2mm; External Depth - Metric:180.3mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE, POLYCARB, NEMA4, W/NO LCD , BLACK, 7.10 x 4.34 x 1.91 - 70020375 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, POLYCARB, NEMA4, W/NO LCD , BLACK, 7.10 x 4.34 x 1.91
70020375
ENCLOSURE, POLYCARB, NEMA4, W/NO LCD , BLACK, 7.10 x 4.34 x 1.91 70020375
How to Order : 1 . Pick Enclosure Style and Size — All Cases Include Assembly Screws and Sealing Kit. 2 . Pick Side Grips (sold separately) 2 per pack. 3 . Pick Battery Holders (sold separately). Size: 7.10 × 4.34 × 1.91. Polycarbonate Material UL 94 VO Rated NEMA 4 Sealing Brass Assembly Inserts Stainless Steel Assembly Screws Screw on Battery Door Changeable Side Grips

How to Order : 1 . Pick Enclosure Style and Size — All Cases Include Assembly Screws and Sealing Kit. 2 . Pick Side Grips (sold separately) 2 per pack. 3 . Pick Battery Holders (sold separately).
Size: 7.10 × 4.34 × 1.91.

  • Polycarbonate Material
  • UL 94 VO Rated
  • NEMA 4 Sealing
  • Brass Assembly Inserts
  • Stainless Steel Assembly Screws
  • Screw on Battery Door
  • Changeable Side Grips
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 27K6269 70020375
Product Name Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures ENCLOSURE, POLYCARB, NEMA4, W/NO LCD , BLACK, 7.10 x 4.34 x 1.91
Length 1.9 inch (48.26 mm)
Width 4.34 inch (110 mm)
Depth 7.1 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers