Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures 433-12-TW

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHT; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:57.2mm; External Width - Metric:141mm; External Depth - Metric:254mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHT; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:57.2mm; External Width - Metric:141mm; External Depth - Metric:254mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures - 27K6264 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures
27K6264
Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures 27K6264
ENCLOSURE, HAND HELD, POLYCARBONATE, WHT; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:57.2mm; External Width - Metric:141mm; External Depth - Metric:254mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, WHT; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:57.2mm; External Width - Metric:141mm; External Depth - Metric:254mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6264
Product Name Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures
Length 2.25 inch (57.2 mm)
Width 5.55 inch (141 mm)
Depth 10 inch (254 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers