Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures 432-12-TW

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHT; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:57.2mm; External Width - Metric:141mm; External Depth - Metric:254mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHT; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:57.2mm; External Width - Metric:141mm; External Depth - Metric:254mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures - 27K6262 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures
27K6262
Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures 27K6262
ENCLOSURE, HAND HELD, POLYCARBONATE, WHT; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:57.2mm; External Width - Metric:141mm; External Depth - Metric:254mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, WHT; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:57.2mm; External Width - Metric:141mm; External Depth - Metric:254mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6262
Product Name Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures
Length 2.25 inch (57.2 mm)
Width 5.55 inch (141 mm)
Depth 10 inch (254 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-818/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details