Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures 421-12-BK

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.26mm; External Width - Metric:126mm; External Depth - Metric:217mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.26mm; External Width - Metric:126mm; External Depth - Metric:217mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures - 27K6251 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures
27K6251
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures 27K6251
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.26mm; External Width - Metric:126mm; External Depth - Metric:217mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:48.26mm; External Width - Metric:126mm; External Depth - Metric:217mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6251
Product Name Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures
Length 1.9 inch (48.26 mm)
Width 4.96 inch (126 mm)
Depth 8.54 inch (217 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Plastic Enclosure - 598-BS632 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.07 inch (77.98 mm)
View Details
4 suppliers